DS/EN 60745-2-4/A11
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
inactive, Most Current
| Organization: | DS |
| Publication Date: | 24 January 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders, reciprocating sanders or polishers, orbital sanders or polishers and random orbit sanders or polishers.
Document History
DS/EN 60745-2-4/A11
January 24, 2012
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
March 1, 2010
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
July 10, 2009
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC...
April 23, 2007
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
Deals with the safety of hand-held motor-operated or magnetically driven electric tools, specific requirements for screwdrivers and impact wrenches. The rated voltage being not more than 250 V for...
September 23, 2003
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders,...
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
Hand-held motor-operated electric tools - Safety -- Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders,...
Hand-held motor-operated electric tools - Safety -- Part 2-4: Particular requirements for sanders and polishers other than disk type
Replace the existing text of Clause 1 by the following:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to sanders and polishers with the exception of all...