DOD - SMD 5962-76039

MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 July 2009
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 4, 2022
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 5, 2018
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-76039
July 14, 2009
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 6, 2003
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
June 24, 2003
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1995
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 21, 1992
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes the requirements for monolithic silicon, low-power Schottky TTL, multivibrator microcircuits. This drawing provides a level of microcircuit quality and reliability assurance...
March 21, 1986
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement