DLA - SMD-5962-76039 REV C

MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 1992
Status: inactive
Page Count: 12
scope:

This drawing describes the requirements for monolithic silicon, low-power Schottky TTL, multivibrator microcircuits. This drawing provides a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS123 Dual monostable multivibrator, retriggerable with clear

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - 110 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC):- - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 4, 2022
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 5, 2018
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 14, 2009
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 6, 2003
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
June 24, 2003
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1995
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-76039 REV C
February 21, 1992
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes the requirements for monolithic silicon, low-power Schottky TTL, multivibrator microcircuits. This drawing provides a level of microcircuit quality and reliability assurance...
March 21, 1986
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement