AASHTO - HM-29 PT I

STANDARD SPECIFICATIONS for TRANSPORTATION MATERIALS and METHODS OF SAMPLING AND TESTING PART 1 SPECIFICATIONS

inactive
Organization: AASHTO
Publication Date: 1 January 2009
Status: inactive
Page Count: 1,923
scope:

This specification covers the quality and grading of fine aggregate for hydraulic cement concrete used in pavements or bases, highway bridges, and incidental structures.

This specification is for use by a contractor, concrete supplier, or other purchaser as part of the purchase document describing the material to be furnished.

Note 1-This specification is regarded as adequate to ensure satisfactory materials for most concrete. It is recognized that, for certain work or in certain regions, it may be either more or less restrictive than needed. For example, where aesthetics are important, more restrictive limits may be considered regarding impurities that would stain the concrete surface. The specifier should ascertain that aggregates specified are or can be made available in the area of the work, with regard to grading, physical, or chemical properties, or combination thereof.

This specification is also for use in project specifications to define the quality of aggregate, the nominal maximum size of the aggregate, and other specific grading requirements. Those responsible for selecting the proportions for the concrete mixture shall have the responsibility of determining the proportions of fine and coarse aggregate and the addition of blending aggregate sizes if required or approved. 

The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

The text of this standard references notes and footnotes that provide explanatory material. These notes (excluding those in tables and figures) shall not be considered as requirements of this standard.

Document History

January 1, 2011
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part 1A: Specifications
INTRODUCTION PART 1 SPECIFICATIONS This Thirtieth Edition of Transportation Materials is published in two parts. Part 1 contains specifications for materials, and Part II includes methods of...
January 1, 2010
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part 1A: Specifications
INTRODUCTION PART 1 SPECIFICATIONS This Thirtieth Edition of Transportation Materials is published in two parts. Part 1 contains specifications for materials, and Part II includes methods of...
HM-29 PT I
January 1, 2009
STANDARD SPECIFICATIONS for TRANSPORTATION MATERIALS and METHODS OF SAMPLING AND TESTING PART 1 SPECIFICATIONS
This specification covers the quality and grading of fine aggregate for hydraulic cement concrete used in pavements or bases, highway bridges, and incidental structures. This specification is for...
January 1, 2008
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2007
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2006
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2005
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
This Twenty-Fifth Edition of Transportation Materials is published in two parts. Part I contains specifications for materials, and Part II includes methods of testing and specifications for testing...
January 1, 2005
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2004
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2003
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2002
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.
January 1, 2000
Standard Specifications for Transportation Materials and Methods of Sampling and Testing Part I: Specifications
A description is not available for this item.

References

Advertisement