IEC 62106

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2009
Status: inactive
Page Count: 160
ICS Code (Television and radio broadcasting): 33.170
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes ( see clause 2 - Normative references ITU-R Recommendations BS 450-3 and BS 643-2). The main objectives of RDS are to enable improved functionality for FM receivers and to make them more user-friendly by using features such as Programme Identification, Programme Service name display and where applicable, automatic tuning for portable and car radios, in particular. The relevant basic tuning and switching information therefore has to be implemented by the type 0 group (see 6.1.5.1), and it is not optional unlike many of the other possible features in RDS.

Document History

March 1, 2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
May 1, 2010
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz CORRIGENDUM 1
A description is not available for this item.
IEC 62106
July 1, 2009
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
January 1, 2000
Specification of the Radio Data System (RDS) for VHF/FM Sound Broadcasting in the Frequency Range from 87,5 to 108,0 MHz
A description is not available for this item.
January 1, 2000
Specification of the Radio Data System (RDS) for VHF/FM Sound Broadcasting in the Frequency Range from 87,5 to 108,0 MHz
A description is not available for this item.

References

Advertisement