IEC 62106

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz CORRIGENDUM 1

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2010
Status: inactive
Page Count: 1
ICS Code (Television and radio broadcasting): 33.170
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

March 1, 2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
IEC 62106
May 1, 2010
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz CORRIGENDUM 1
A description is not available for this item.
July 1, 2009
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
January 1, 2000
Specification of the Radio Data System (RDS) for VHF/FM Sound Broadcasting in the Frequency Range from 87,5 to 108,0 MHz
A description is not available for this item.
January 1, 2000
Specification of the Radio Data System (RDS) for VHF/FM Sound Broadcasting in the Frequency Range from 87,5 to 108,0 MHz
A description is not available for this item.

References

Advertisement