NAVISTAR - TMS 6016
Hose, High Temperature, with End Fittings
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers six types of hose, with end-fittings, used in the air brake, engine oil, diesel fuel, transmission oil cooling, low-pressure power steering and coolant systems. Types I through IV and VI may be used in applications operating between -40° and 150°C (-40° to 302°F) which conform to the pressures and bend radii listed in Table 2. Type V may be used in systems operating between -53° to 232°C (-65° to 450°F) which conform to the pressures and bend radii listed in Table 2. Type V may also be used in applications requiring extra chemical resistance, such as engine oil recirculation lines.
Document History