NAVISTAR - TMS 6016

Hose, High Temperature, with End Fittings

inactive
Organization: NAVISTAR
Publication Date: 1 February 2013
Status: inactive
Page Count: 16
scope:

This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers six types of hose, with end-fittings, used in the air brake, engine oil, diesel fuel, transmission oil cooling, low-pressure power steering, and coolant systems. Types I through IV and VI may be used in applications operating between -40° and 150°C (-40° to 302°F) which conform to the pressures and bend radii listed in Table 2. Type V may be used in systems operating between -53° to 232°C (-65° to 450°F) which conform to the pressures and bend radii listed in Table 2. Type V may also be used in applications requiring extra chemical resistance, such as engine oil recirculation lines.

RESTRICTIONS: Hose covered by this specification shall not be used in the following applications:

High-pressure power steering, cab-lift, or hydraulic brake systems.

Air brake jounce/articulating lines - see TMS-6036.

Application in coolant systems is limited to customer demand option only.

Document History

October 1, 2015
VOID - Hose, High Temperature, with End Fittings
A description is not available for this item.
October 1, 2013
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
TMS 6016
February 1, 2013
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
June 1, 2012
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
August 1, 2011
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
June 1, 2011
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
December 1, 2010
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
August 1, 2009
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
August 1, 2008
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
December 1, 2007
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements. Restricted...
October 1, 2005
Hose, High Temperature, with End Fittings
This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements.
August 1, 2004
Hose, High Temperature, with End Fittings
2.0 SCOPE This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements.
September 1, 2000
Hose, High Temperature, with End Fittings
2.0 SCOPE This specification covers general requirements, property and performance requirements, identification, quality, packing and shipping and source approval and quality control requirements.
April 1, 1999
Hose, High Temperature, with End Fittings
A description is not available for this item.

References

Advertisement