BSI - BS EN 3052
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3052
August 31, 2009
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
March 15, 1994
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.