BSI - BS EN 3052
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 March 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 31, 2009
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
BS EN 3052
March 15, 1994
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.