CEN - EN 3052
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
EN 3052
July 1, 2009
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.
January 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.