CEN - EN 3052
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
July 1, 2009
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.
EN 3052
January 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.