AAMI 10993-5
Biological evaluation of medical devices — Part 5: Tests for in vitro cytotoxicity
active, Most Current
Buy Now
| Organization: | AAMI |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 50 |
scope:
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts of a device either directly or through diffusion.
These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.
Document History
January 1, 2009
Biological evaluation of medical devices—Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts...
January 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts...
AAMI 10993-5
January 1, 2009
Biological evaluation of medical devices — Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts...
January 1, 1999
BIOLOGICAL EVALUATION OF MEDICAL DEVICES, PART 5: TEST FOR IN VITRO CYTOTOXICITY
A description is not available for this item.