DSF/prEN ISO 12780-1
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/DIS 12780-1:2009)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO/TS 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted derived axis of a cylinder is defined in ISO/TS 12180-1 and ISO/TS 12180-2.
Document History
June 8, 2011
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness
ISO 12780-1:2011 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/FDIS 12780-1:2010)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted derived...
DSF/prEN ISO 12780-1
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/DIS 12780-1:2009)
This part of ISO/TS 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted...