DSF/FprEN ISO 12780-1
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/FDIS 12780-1:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted derived axis of a cylinder is defined in ISO 12180-1 and ISO 12180-2.
Document History
June 8, 2011
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness
ISO 12780-1:2011 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
DSF/FprEN ISO 12780-1
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/FDIS 12780-1:2010)
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted derived...
Geometrical product specifications (GPS) - Straightness - Part 1: Vocabulary and parameters of straightness (ISO/DIS 12780-1:2009)
This part of ISO/TS 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only. NOTE Straightness of an extracted...