DLA - SMD-5962-96608

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 December 1995
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 40192B Radiation hardened CMOS presettable up/down counter, BCD type 02 40193B Radiation hardened CMOS presettable up/down counter, binary type

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-1-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line package X CDFP4-Fl6 16 Flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dG to +20 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 Vdc DC input current, any one input . . . . . . . . . . . . . . . . . . . . . . ±10 mA Device dissipation per output transistor . . . . . . . . . . . . . . . . . . 100 mW Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Case E . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 24°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 29°C/W Thermal resistance, junction-to-ambient ΘJA): Case E . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 73°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 114°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . . . +175°C Maximum power dissipation at TA = +125°C (PD): 4/ Case E . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.68 W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.44 W

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . . 3.0 V dc to +18 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . . . −55°C to +125°C Input voltage (VIN) . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V to VDD Output voltage (VOUT) . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V to VDD Radiation features: Total dose . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1 × 105 Rads (Si) Single event phenomenon (SEP) effective linear energy threshold, no upsets or latchup (see 4.4.4.4) . . . . . . >75 MEV/(cm2/mg) 5/ Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . . . . . . . > 5 × 108 Rads(Si)/s 5/ Dose rate latch-up . . . . . . . . . . . . . . . . . . . . . . . . . . . > 2 × 108 Rads(Si)/s 5/ Dose rate survivability . . . . . . . . . . . . . . . . . . . . . . . . . > 5 × 1011 Rads(Si)/s 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 1, 2021
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
June 16, 2010
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 16, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
A description is not available for this item.
July 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-96608
December 6, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement