GMNA - 9984828

Low Bake, Nonconductive Rigid Primer for Plastics

inactive
Buy Now
Organization: GMNA
Publication Date: 1 May 2009
Status: inactive
Page Count: 2
scope:

This specification covers the requirements for a rigid, nonconductive primer surfacer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth, adhesion promoting, for application of subsequent coatings. The surfacer must be sandable, have the ability to fill minor surface imperfections in the substrate, and act as a barrier to prevent popping of topcoats during subsequent bakes.

Material Description. This primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of the Material Specification file (MATSPC), which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797. Primers approved to this specification must cure and meet all performance requirements at bake temperatures less than or equal to 82°C (180°F).

Symbols. Not applicable.

Typical Applications. Primers covered under this specification are typically applied to rigid plastic substrates. They are used under an approved topcoat system.

Remarks. Not applicable.

Document History

April 1, 2022
Low Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a solventborne, non-conductive, low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and an...
September 1, 2021
Low Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a solventborne, non-conductive, low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and an...
October 1, 2016
Low Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a solventborne, non-conductive, low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and an...
November 1, 2014
Low Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a solventborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion...
9984828
May 1, 2009
Low Bake, Nonconductive Rigid Primer for Plastics
This specification covers the requirements for a rigid, nonconductive primer surfacer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth, adhesion promoting,...
October 1, 2005
Primer Surfacer - Low Bake, Nonconductive for Plastics
A description is not available for this item.
February 1, 1989
Primer Surfacer - Low Bake, Nonconductive for Plastics
1 SCOPE. This specification covers the requirements for a nonconductive primer surfacer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth, adhesion promoting,...
Advertisement