ASSE 1048

Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies

inactive
Buy Now
Organization: ASSE
Publication Date: 24 July 2009
Status: inactive
Page Count: 32
scope:

Description

The purpose of a Double Check Detector Fire Protection Backflow Prevention Assembly is to keep polluted water from fire protection systems from flowing into a potable water distribution system when some abnormality in the system causes the pressure to be temporarily higher in the polluted part of the system than in the potable water supply piping. These assemblies are also designed to detect low rates of flow up to 2.0 GPM (7.6 L/m) caused by leakage or unauthorized use.

Document History

May 1, 2021
Performance Requirements for Double Check Detector Backflow Prevention Assemblies
Description This standard applies to 2 types of assemblies identified as: a) Double Check Detector Assembly (DCDA). b) Double Check Detector Assembly Type II (DCDA-II). The DCDA and DCDA-II...
August 1, 2011
Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies
Description This standard applies to two (2) types of assemblies, identified as: (a) Double Check Detector Assembly (DCDA); and (b) Double Check Detector Assembly Type II (DCDA-II). The DCDA and...
ASSE 1048
July 24, 2009
Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies
Description The purpose of a Double Check Detector Fire Protection Backflow Prevention Assembly is to keep polluted water from fire protection systems from flowing into a potable water distribution...
January 1, 2005
Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies
A description is not available for this item.
September 20, 1999
Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies
A description is not available for this item.
January 1, 1993
Performance Requirements for Double Check Detector Assembly Backflow Preventer
A description is not available for this item.

References

Advertisement