ASSE 1048
Performance Requirements for Double Check Detector Fire Protection Backflow Prevention Assemblies
| Organization: | ASSE |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 36 |
scope:
Description
This standard applies to two (2) types of assemblies, identified as:
(a) Double Check Detector Assembly (DCDA); and
(b) Double Check Detector Assembly Type II (DCDA-II).
The DCDA and DCDA-II assemblies consist of two (2) independently acting check valves, internally force loaded to a normally closed position. These assemblies are designed to operate under continuous pressure conditions. The assembly shall include two (2) properly located, tightly closing shut-off valves per Section 1.3.2.6 and properly located test cocks per Section 1.3.2.4. The assemblies also include a bypass line which provides a visual or audible indication of system leakage or unauthorized use of water.
This standard also applies to Manifold Double Check Detector Assemblies consisting of two (2) or more complete DCDA or DCDA-II assemblies in parallel. The assemblies do not need to be of the same pipe size. The manifold size shall be identified by the single inlet and outlet of the manifold DCDA or DCDA-II assembly. Manifold Double Check Backflow Prevention Assemblies shall include line-sized shut-off valves on each inlet and outlet of the assemblies making up the manifold.
Rated Pressure
These assemblies shall be designed for a minimum working pressure of 175.0 psi (1206.6 kPa).
Temperature Range
These assemblies shall be designed for a minimum temperature range of 33.0°F to 140.0°F (0.6°C to 60.0°C).
Document History