CEN - EN 4199-003

Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 Degree C up to 150 Degree C and copper, nickel plated - 65 Degree C up to 260 Degree C - Product standard

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft. When using bonding straps on equipment or installations generating or processing frequencies greater than 100 kHz, care shall be taken not to exceed a length to width ratio 5 to 1 for reasons of electromagnetic compatibility. This standard shall be used together with EN 4199-001.

Document History

April 1, 2014
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
This European Standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on...
EN 4199-003
July 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 Degree C up to 150 Degree C and copper, nickel plated - 65 Degree C up to 260 Degree C - Product standard
This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft....

References

Advertisement