CEN - EN 4199-003

Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 April 2014
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft. This standard shall be used together with EN 4199-001.

Document History

EN 4199-003
April 1, 2014
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
This European Standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on...
July 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 Degree C up to 150 Degree C and copper, nickel plated - 65 Degree C up to 260 Degree C - Product standard
This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft....

References

Advertisement