GMW16066

Aluminized Sheet Steel

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2009
Status: inactive
Page Count: 5
scope:

This standard covers the requirements for hot dip aluminum coating to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional requirements or agreements shall be specified by the local business units.

Material Description. The type of coating and its mass and finish are specified by the suffixes added to the basic steel substrate specification number. The first two letters, AL, will designate a continuous hot dip Aluminum coating. The Coating Type is identified by a letter-number combination. T1 is a Type 1 aluminum-silicon alloy. T2 is Type 2 commercially pure aluminum. The coating mass for each side is designated by a minimum value in g/m2.

Symbols. Not applicable.

Typical Applications. Aluminum coated sheet metal parts consisting of steel substrates described by GMW2, GMW3032 or GMW3399 that are aluminum coated as described herein. Type 1 Coatings are generally specified for heat shields and fuel tanks.

Remarks. This specification supersedes GM6178M for new applications. A conversion from GM6178M to GMW16066 is listed in Appendix A1 Table A1.

Document History

April 1, 2023
Aluminized Sheet Steel
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
October 1, 2016
Aluminized Sheet Steel
This standard covers the requirements for hot dip aluminum coating to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional...
July 1, 2011
Aluminized Sheet Steel
This standard covers the requirements for hot dip aluminum coating to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional...
May 1, 2010
Aluminized Sheet Steel
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
GMW16066
June 1, 2009
Aluminized Sheet Steel
This standard covers the requirements for hot dip aluminum coating to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional...

References

Advertisement