GMW16066
Aluminized Sheet Steel
| Organization: | GMW |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
This standard covers the requirements for hot dip aluminum coating to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional requirements or agreements shall be specified by the local business units.
Material Description. The type of coating and its mass and finish are specified by the suffixes added to the basic steel substrate specification number. The first two letters, AL, will designate a continuous hot dip Aluminum coating. The Coating Type is identified by a letter-number combination. T1 is a Type 1 aluminum-silicon alloy. T2 is Type 2 commercially pure aluminum. The coating mass for each side is designated by a minimum value in g/m2.
Symbols. Not applicable.
Typical Applications. Aluminum coated sheet metal parts consisting of steel substrates described by GMW2, GMW3032 or GMW3399 that are aluminum coated as described herein. Type 1 Coatings are generally specified for heat shields and fuel tanks.
Remarks. This specification supercedes GM6178M for new applications. A conversion from GM6178M to GMW16066 is listed in Appendix A1 Table A1.
Document History