IEEE 802.16
Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment 1: Multiple Relay Specification
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 13 May 2009 |
| Status: | inactive |
| Page Count: | 314 |
scope:
This amendment specifies OFDMA physical layer and medium access control layer enhancements to IEEE Std 802.16 for licensed bands to enable the operation of relay stations.
Document History
December 6, 2017
Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
September 28, 2017
Air Interface for Broadband Wireless Access Systems- Amendment 4: Fixed and Mobile Wireless Access in Channel Bandwidth up to 1.25 MHz
WirelessMAN-OFDMA TDD operation in exclusively licensed spectrum with channel bandwidth from 100 kHz up to 1.25 MHz, including 1 MHz explicitly, is specified. This amendment targets operation in the...
February 16, 2015
Air Interface for Broadband Wireless Access Systems - Amendment 3: Multi-tier Networks
MAC/PHY protocol enhancements for cooperation among base stations in multi-tier networks to enhance interference mitigation, mobility management, and base station power management are specified in...
March 6, 2013
Air Interface for Broadband Wireless Access Systems - Amendment 2: Higher Reliability Networks
Enhancements to the WirelessMAN-OFDMA air interface to support higher reliability networks are specified in this amendment to IEEE Std 802.16-2012.
August 30, 2012
Air Interface for Broadband Wireless Access Systems - Amendment 1: Enhancements to Support Machine-to-Machine Applications
Enhancements to the WirelessMAN-OFDMA Air Interface, an air interface designated as "IMT-2000" by the International Telecommunication Union—Radiocommunication Sector (ITU-R), are specified by this...
June 8, 2012
Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
March 31, 2011
Local and metropolitan area networks - Part 16: Air Interface for Broadband Wireless Access Systems Amendment 3: Advanced Air Interface
Introduction
This amendment specifies the WirelessMAN-Advanced Air Interface, an enhanced air interface designated as "IMT-Advanced" by the International Telecommunication Union—Radiocommunication...
June 17, 2010
Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment 2: Improved Coexistence Mechanisms for License-Exempt Operation
Introduction
This introduction is not part of IEEE Std 802.16h-2010, IEEE Standard for Local and metropolitan area networks— Part 16: Air Interface for Broadband Wireless Access Systems—Amendment 2:...
IEEE 802.16
May 13, 2009
Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment 1: Multiple Relay Specification
This amendment specifies OFDMA physical layer and medium access control layer enhancements to IEEE Std 802.16 for licensed bands to enable the operation of relay stations.
May 13, 2009
Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
October 1, 2008
Local and Metropolitan Area Networks Part 16: Air Interface for Fixed Broadband Wireless Access Systems
A description is not available for this item.
September 27, 2007
Part 16: Air Interface for Fixed and Mobile Broadband Wireless Access Systems Amendment 3: Management Plane Procedures and Services
A description is not available for this item.
March 22, 2007
Standard for Local and metropolitan area networks Media Access Control (MAC) Bridges Amendment 5: Bridging of IEEE 802.16
This recommended practice revises IEEE Std 802.16.2™-2001. In particular, it specifies extensions and modifications addressing two distinct topics. The first is coexistence between multipoint (MP)...
September 15, 2006
IEEE Standard for Conformance to IEEE 802.16 Part 4: Protocol Implementation Conformance Statement (PICS) Proforma for Frequencies below 11 GHz
This standard represents the RCT specification for base stations (BS) and subscriber stations (SS) based upon the WirelessMAN-SC™ (10–66 GHz) air interface specified in IEEE 802.16.1
December 7, 2005
Standard for Local and metropolitan area networks Part 16: Air Interface for Fixed and Mobile Broadband Wireless Access Systems Amendment 2: Physical and Medium Access Control Layers for Combined Fixed and Mobile Operation in Licensed Bands and Corrigendum 1
This document provides enhancements to IEEE Std 802.16-2004 to support subscriber stations moving at vehicular speeds and thereby specifies a system for combined fixed and mobile broadband wireless...
September 22, 2005
IEEE Standard for Local and metropolitan area networks Part 16: Air Interface for Fixed Broadband Wireless Access Systems- Amendment 1 : Management Information Base
This revised standard specifies the air interface, including the medium access control layer and multiple physical layer specifications, of fixed BWA systems supporting multiple services. It...
June 24, 2004
Standard for Local and Metropolitan Area Networks Part 16: Air interface for Fixed Broadband Wireless Access Systems
A description is not available for this item.
May 12, 2004
IEEE Standard for Conformance to IEEE 802.16 Part 3: Radio Conformance Tests (RCT) for 10–66 GHz WirelessMAN-SC™ Air Interface
This standard represents the RCT specification for base stations (BS) and subscriber stations (SS) based upon the WirelessMAN-SC™ (10–66 GHz) air interface specified in IEEE 802.16.1
December 11, 2003
Conformance to IEEE 802.16 Part 1: Protocol Implementation Conformance Statement (PICS) Proforma for 10–66 GHz WirelessMAN-SC Air Interface TM
This standard represents the Test Suite Structure and Test Purposes (TSS&TP), per ISO/IEC Standards 9646-1:1994 and 9646-2:1995 and ITU-T Standards X.290 and X.291, for conformance specification of...
June 12, 2003
Conformance to IEEE 802.16 Part 1: Protocol Implementation Conformance Statement (PICS) Proforma for 10–66 GHz WirelessMAN-SC Air Interface TM
This standard represents the Protocol Implementation Conformance Statement (PICS) Proforma, per ISO/ IEC Standard 9646-7 (1995) and ITU-T X.296, for conformance specification of base stations and...
January 29, 2003
Standard for Local and Metropolitan Area Networks Part 16: Air interface for Fixed Broadband Wireless Access Systems
A description is not available for this item.
December 11, 2002
Standard for Local and Metropolitan Area Networks Part 16: Air interface for Fixed Broadband Wireless Access Systems - Amendment 1: Detailed System Profiles for 10-66 GHz
A description is not available for this item.
December 6, 2001
Standard for Local and Metropolitan Area Networks Part 16: Air interface for Fixed Broadband Wireless Access Systems - Amendment 1: Detailed System Profiles for 10-66 GHz
A description is not available for this item.