DSF/FprEN 61280-1-3

Fibre optic communication subsystem test procedures -- Part 1-3: General communication subsystems - Central wavelength and spectral width measurement

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Fibre optic systems in general): 33.180.01
scope:

The object of this test procedure is to provide definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems. The measurement is done for the purpose of system construction and/or maintenance. In the case of communication subsystem signals, the optical transmitter is typically under modulation. NOTE Different properties may be appropriate to different spectral types, such as continuous spectra characteristic of light-emitting diodes (LEDs), and multilongitudinal-mode (MLM), multitransverse-mode (MTM) and single-longitudinal mode (SLM) spectra, characteristic of laser diodes (LDs).

Document History

June 23, 2010
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Central wavelength and spectral width measurement
IEC 61280-1-3:2010(E) provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an...
March 31, 1999
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
This object of this test procedure is to measure several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem.
DSF/FprEN 61280-1-3
Fibre optic communication subsystem test procedures -- Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
The object of this test procedure is to provide definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic...
Advertisement