DS/EN 61280-1-3

Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Central wavelength and spectral width measurement

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2010
Status: active
Page Count: 26
ICS Code (Fibre optic systems in general): 33.180.01
scope:

IEC 61280-1-3:2010(E) provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems. This edition constitutes a technical revision with changes reflecting new laser technology and includes a second method modified for state of the art instrumentation.

Document History

DS/EN 61280-1-3
June 23, 2010
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Central wavelength and spectral width measurement
IEC 61280-1-3:2010(E) provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an...
March 31, 1999
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
This object of this test procedure is to measure several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem.
Fibre optic communication subsystem test procedures -- Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
The object of this test procedure is to provide definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic...

References

Advertisement