NPFC - MIL-DTL-82901
Explosive, Plastic-Bonded, Cast PBXN-110
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 July 2009 |
| Status: | inactive |
scope:
This specification covers the requirements for two types of cast PBXN-110 plastic-bonded explosive (see 6.1).
intended Use:
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type II is the preferred composition for general use. The material has been formulated to provide a longer pot life,... View More
Document History
October 4, 2023
Explosive, Plastic-Bonded, Cast PBXN-110
A description is not available for this item.
November 29, 2018
Explosive, Plastic-Bonded, Cast PBXN-110
This specification covers two types of PBXN-110 cast plastic-bonded explosive (see 6.1).
MIL-DTL-82901
July 29, 2009
Explosive, Plastic-Bonded, Cast PBXN-110
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type II is the preferred composition for general use. The material has been formulated to provide a longer pot life, i.e.,...
May 22, 2009
Explosive, Plastic-Bonded, Cast PBXN-110
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type II is the preferred composition for general use. The material has been formulated to provide a longer pot life, i.e.,...
April 6, 2007
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type II is the preferred composition for general use. The material has been formulated to provide a longer pot life, i.e.,...
May 13, 2002
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type II is the preferred composition for general use. The material has been formulated to provide a longer pot life, i.e.,...
April 8, 1997
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110
A description is not available for this item.
January 4, 1995
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-110
PBXN-110 is a high-energy explosive intended for use in ordnance. PBXN-110, Type R is the preferred composition for general use. The material has been formulated to provide a longer pot life, i.e.,...