DS/EN 61676

Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 June 2009
Status: active
Page Count: 10
ICS Code (Diagnostic equipment): 11.040.55
ICS Code (Radiographic equipment): 11.040.50
scope:

Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. Describes the method for calibration and gives guidance for estimating the uncertainty in measurements performed under conditions different from those during calibration. This standard is not concerned with the safety aspect of such instruments. The requirements for electrical safety applying to them are contained in EN 61010-1.

Document History

DS/EN 61676
June 29, 2009
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. Describes the method for...
January 29, 2003
Medical electrical equipment – Dosimetric instuments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This Intermational Standard specifies the performance requirements of instuments as used in the NON-INVASIVE MEASUREMENT of X-RAY tube voltage up to 150 kV and the relevant compliance tests. This...
Medical electrical equipment - Dosimetric instuments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This Intermational Standard specifies the performance requirements of instuments as used in the NON-INVASIVE MEASUREMENT of X-RAY tube voltage up to 150 kV and the relevant compliance tests. This...
Advertisement