DS/EN 61676
Medical electrical equipment – Dosimetric instuments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 29 January 2003 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
This Intermational Standard specifies the performance requirements of instuments as used in the NON-INVASIVE MEASUREMENT of X-RAY tube voltage up to 150 kV and the relevant compliance tests. This standard also describes the method for calibration and gives guidance for estimating the uncertainty in measurements performed under conditions different from those during calibration.
Document History
June 29, 2009
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. Describes the method for...
DS/EN 61676
January 29, 2003
Medical electrical equipment – Dosimetric instuments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This Intermational Standard specifies the performance requirements of instuments as used in the NON-INVASIVE MEASUREMENT of X-RAY tube voltage up to 150 kV and the relevant compliance tests. This...
Medical electrical equipment - Dosimetric instuments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This Intermational Standard specifies the performance requirements of instuments as used in the NON-INVASIVE MEASUREMENT of X-RAY tube voltage up to 150 kV and the relevant compliance tests. This...