CEN - EN ISO 8675
Hexagon Thin Nuts (Chamfered) with Metric Fine Pitch Thread - Product Grades A and B
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
Document History
September 1, 2023
Fasteners - Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B.
Thin nuts used...
December 1, 2012
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
EN ISO 8675
November 1, 2000
Hexagon Thin Nuts (Chamfered) with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.