CEN - EN ISO 8675

Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B

inactive
Organization: CEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

September 1, 2023
Fasteners - Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
EN ISO 8675
December 1, 2012
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
November 1, 2000
Hexagon Thin Nuts (Chamfered) with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement