ISO DIS 12125

Prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread - Product grades A and B

active, Most Current
Buy Now
Organization: ISO
Publication Date: 31 March 2016
Status: active
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread, with nominal diameters from 8 mm through 20 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal diameters D > 16 mm.

NOTE The dimensions of the nuts correspond to those given in ISO 10663 plus prevailing torque feature.

Document History

ISO DIS 12125
March 31, 2016
Prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread, with nominal diameters from 8 mm...
September 1, 2012
Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with...
November 15, 1997
Prevailing Torque Type Hexagon Nuts with Flange (with Non-Metallic Insert) with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement