ISO 12125

Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2012
Status: active
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 20 mm, in product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm, and with property classes 6, 8 and 10.

NOTE The dimensions of the nuts correspond to those given in ISO 10663 plus prevailing torque feature.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

March 31, 2016
Prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque hexagon high nuts with flange (with non-metallic insert), with fine pitch thread, with nominal diameters from 8 mm...
ISO 12125
September 1, 2012
Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with...
November 15, 1997
Prevailing Torque Type Hexagon Nuts with Flange (with Non-Metallic Insert) with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement