ISO 4034
Hexagon regular nuts (style 1) - Product grade C
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.
Document History
March 31, 2016
Hexagon regular nuts (style 1) - Product grade C
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with coarse pitch thread from nominal diameters M5 through M64, with product grade C.
ISO 4034
December 15, 2012
Hexagon regular nuts (style 1) - Product grade C
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
If, in special cases, specifications...
August 15, 1999
Hexagon Nuts - Product Grade C
A description is not available for this item.
January 1, 1986
Hexagon Nuts - Product Grade C
A description is not available for this item.