ISO DIS 12126
Prevailing torque (all-metal) hexagon high nuts with flange, with fine pitch thread - Product grades A and B
| Organization: | ISO |
| Publication Date: | 31 March 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with flange, with fine pitch thread, with nominal diameters from 8 mm through 20 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal diameters D > 16 mm.
NOTE The dimensions of the nuts correspond to those given in ISO 10663 plus prevailing torque feature
Document History