ISO 12126

Prevailing Torque Type All-Metal Hexagon Nuts with Flange with Metric Fine Pitch Thread - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 1997
Status: inactive
Page Count: 8
ICS Code (Nuts): 21.060.20

Document History

March 31, 2016
Prevailing torque (all-metal) hexagon high nuts with flange, with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with flange, with fine pitch thread, with nominal diameters from 8 mm through 20 mm, with...
September 1, 2012
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread, style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (style 2), and metric fine pitch thread with nominal thread diameters, D, from 8...
ISO 12126
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nuts with Flange with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement