ISO DIS 10512

Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B

active, Most Current
Buy Now
Organization: ISO
Publication Date: 31 March 2016
Status: active
Page Count: 9
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal diameters D > 16 mm.

NOTE The dimensions of the nuts correspond to those given in ISO 8673 plus prevailing torque feature

 

Document History

ISO DIS 10512
March 31, 2016
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm,...
December 15, 2012
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D,...
November 15, 1997
Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1, with Metric Fine Pitch Thread - Property Classes 6, 8 and 10
A description is not available for this item.

References

Advertisement