ISO 10512
Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1, with Metric Fine Pitch Thread - Property Classes 6, 8 and 10
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 21.060.20 |
Document History
March 31, 2016
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm,...
December 15, 2012
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D,...
ISO 10512
November 15, 1997
Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1, with Metric Fine Pitch Thread - Property Classes 6, 8 and 10
A description is not available for this item.