ISO 15072

Hexagon bolts with flange with metric fine pitch thread - Small series - Product grade A

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, and with nominal thread diameters from 8 mm up to and including 16 mm and property classes 8.8, 9.8, 10.9, 12.9/12.9 and A2-70.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.

Document History

ISO 15072
July 1, 2012
Hexagon bolts with flange with metric fine pitch thread - Small series - Product grade A
This International Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, and with nominal thread diameters from 8 mm...
December 15, 1999
Hexagon Bolts with Flange with Metric Fine Pitch Thread - Small Series - Product Grade A
This International Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters 8 mm up to and...
December 15, 1999
Hexagon Bolts with Flange with Metric Fine Pitch Thread - Small Series - Product Grade A
A description is not available for this item.

References

Advertisement