CEN - EN ISO 4033
Fasteners - Hexagon high nuts (style 2)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.
Document History
EN ISO 4033
September 1, 2023
Fasteners - Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B.
If in certain...
December 1, 2012
Hexagon high nuts (style 2) - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B...
November 1, 2000
Hexagon Nuts, Style 2 - Product Grades A and B
A description is not available for this item.