CEN - EN ISO 4033

Hexagon high nuts (style 2) - Product grades A and B

inactive
Organization: CEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B for threads D > M16.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.

NOTE For hexagon regular nuts (style 1), see ISO 4032.

Document History

September 1, 2023
Fasteners - Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
EN ISO 4033
December 1, 2012
Hexagon high nuts (style 2) - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B...
November 1, 2000
Hexagon Nuts, Style 2 - Product Grades A and B
A description is not available for this item.

References

Advertisement