ISO 15072
Hexagon Bolts with Flange with Metric Fine Pitch Thread - Small Series - Product Grade A
| Organization: | ISO |
| Publication Date: | 15 December 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters 8 mm up to and including 16 mm and property classes 8.8, 9.8, 10.9, 12.9 and A2-70.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standard, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1.
Document History