ISO 4162
Hexagon bolts with flange - Small series - Product grade A with driving feature of product grade B
| Organization: | ISO |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon bolts with flanges, small series, of product grade A (except the driving feature which is according to product grade B), with threads from M5 up to and including M16, and property classes 8.8 to 10.9 and A2-70.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.
Document History