ISO 4162

Hexagon Flange Bolts - Small Series

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 1990
Status: inactive
Page Count: 11
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard gives specifications for hexagon flange bolts, small series, with threads from M5 up to and including Ml6 and property classes 8.8 to 10.9 and A2-70.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3566.

Document History

July 1, 2012
Hexagon bolts with flange - Small series - Product grade A with driving feature of product grade B
This International Standard specifies the characteristics of hexagon bolts with flanges, small series, of product grade A (except the driving feature which is according to product grade B), with...
ISO 4162
May 15, 1990
Hexagon Flange Bolts - Small Series
This International Standard gives specifications for hexagon flange bolts, small series, with threads from M5 up to and including Ml6 and property classes 8.8 to 10.9 and A2-70. If, in special...

References

Advertisement