DSF/prEN 88-1

Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar

inactive
Organization: DS
Status: inactive
Page Count: 49
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a special type of pneumatic gas/air ratio pressure regulators), intended for use with gas burners, gas appliances and similar use, hereafter referred to as 'pressure regulators'. This European Standard covers type testing only. This European Standard applies to . pressure regulators of nominal connection sizes up to and including DN 250 with declared maximum inlet pressures up to and including 50 kPa (500 mbar) for use with one or more fuel gases in accordance with EN 437, . pressure regulators which use auxiliary energy, . pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a special type of pneumatic gas/air ratio pressure regulators), which function by controlling a gas outlet pressure in response to an air signal pressure (or air signal differential pressure) and/or to a furnace pressure signal, but gas/air ratio pressure regulators which change an air outlet pressure in response to a gas signal pressure (or gas signal differential pressure) are not excluded. This European Standard does not cover . pressure regulators connected directly to gas distribution network or to a container that maintains a standard distribution pressure, . pressure regulators intended for gas appliances to be installed in the open air and exposed to the environment, . mechanically linked gas/air ratio controls, . electronic gas/air ratio controls (EN 12067-2).

Document History

October 17, 2022
Safety and control devices for gas burners and gas burning appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
February 29, 2016
Pressure regulators and associated safety devices for gas appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
May 23, 2011
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
Pressure regulators and associated safety devices for gas appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This document specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar, (May 2, 1997)
A description is not available for this item.
DSF/prEN 88-1
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Advertisement