DS/EN 88-1

Safety and control devices for gas burners and gas burning appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa

inactive
Organization: DS
Publication Date: 17 October 2022
Status: inactive
Page Count: 61
ICS Code (Pressure regulators): 23.060.40
scope:

EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction, and performance requirements and testing for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a special type of pneumatic gas/air ratio pressure regulators) for burners and appliances burning one or more gaseous fuels, hereafter referred to as "pressure regulators". This document is applicable to pressure regulators with declared maximum inlet pressures up to and including 50 kPa and of nominal connection sizes up to and including DN 250. Addition: This document is applicable to: - pressure regulators which use auxiliary energy; - pneumatic gas/air ratio pressure regulators, which function by controlling a gas outlet pressure in response to an air signal pressure, air signal differential pressure, and/or to a furnace pressure signal (zero pressure regulators are included as a special type of pneumatic gas/air ratio pressure regulators); - pneumatic gas/air ratio pressure regulators, which change an air outlet pressure in response to a gas signal pressure or a gas signal differential pressure. This document is not applicable to: - pressure regulators connected directly to a gas distribution network or to a container that maintains a standard distribution pressure; - pressure regulators intended for gas appliances to be installed in the open air and exposed to the environment; - mechanically linked gas/air ratio controls; - electronic gas/air ratio controls (EN 12067 2:2022). The 4th paragraph of EN 13611:2019, Clause 1 is removed.

Document History

DS/EN 88-1
October 17, 2022
Safety and control devices for gas burners and gas burning appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
February 29, 2016
Pressure regulators and associated safety devices for gas appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
May 23, 2011
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
Pressure regulators and associated safety devices for gas appliances – Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This document specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar, (May 2, 1997)
A description is not available for this item.
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
Advertisement