JEDEC JESD 22-B116
Wire Bond Shear Test Method
inactive
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This test provides a means for determining the strength of a gold ball bond to a die bonding surface or an aluminum wedge or stitch bond to a die or package bonding surface, and may be performed on pre-encapsulation or post-encapsulation parts. The wire bond shear test is destructive. It is appropriate for use in process development, process control and/or quality assurance.
Document History
April 1, 2017
Wire Bond Shear Test Method
This test provides a means for determining the strength of a ball bond to a die or package bonding surface, and may be performed on pre-encapsulation or post-encapsulation devices. This measure of...
JEDEC JESD 22-B116
August 1, 2009
Wire Bond Shear Test Method
This test provides a means for determining the strength of a gold ball bond to a die bonding surface or an aluminum wedge or stitch bond to a die or package bonding surface, and may be performed on...
July 1, 1998
Test Method B116 Wire Bond Shear Test
A description is not available for this item.