JEDEC JESD 22-B116

Test Method B116 Wire Bond Shear Test

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 July 1998
Status: inactive
Page Count: 12

Document History

April 1, 2017
Wire Bond Shear Test Method
This test provides a means for determining the strength of a ball bond to a die or package bonding surface, and may be performed on pre-encapsulation or post-encapsulation devices. This measure of...
August 1, 2009
Wire Bond Shear Test Method
This test provides a means for determining the strength of a gold ball bond to a die bonding surface or an aluminum wedge or stitch bond to a die or package bonding surface, and may be performed on...
JEDEC JESD 22-B116
July 1, 1998
Test Method B116 Wire Bond Shear Test
A description is not available for this item.
Advertisement