NPFC - MIL-DTL-21567

COMPOUND, SILICONE, SOFT FILM

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 August 2009
Status: active
Page Count: 13
scope:

This specification covers one grade of silicone compound with a corrosion inhibitor for application to unpainted threaded or nonthreaded mating surfaces of ferrous components between -65 degrees Fahrenheit (ºF) (-53.89 degrees Celsius (°C)) and 160 ºF (71.1 °C). It is also appropriate for use as a lubricant for components fabricated from rubber (see 6.1).

intended Use:

The compound covered by this specification is intended for use as an inhibitor and lubricant for mating threaded or nonthreaded surfaces of ferrous components. It is also intended for use as... View More

Document History

December 22, 2020
Compound, Silicone, Soft Film
A description is not available for this item.
MIL-DTL-21567
August 26, 2009
COMPOUND, SILICONE, SOFT FILM
The compound covered by this specification is intended for use as an inhibitor and lubricant for mating threaded or nonthreaded surfaces of ferrous components. It is also intended for use as a...
October 26, 1973
COMPOUND, SILICONE, SOFT FILM
The compound covered by this specification is intended for use as an inhibitor and lubricant for mating threaded or nonthreaded surfaces of ferrous components. It is also intended for use as a...
September 17, 1964
COMPOUND, SILICONE, SOFT FILM
A description is not available for this item.
October 23, 1958
COMPOUND, SILICONE, SOFT FILM
A description is not available for this item.

References

Advertisement