NPFC - MIL-C-21567
COMPOUND, SILICONE, SOFT FILM
| Organization: | NPFC |
| Publication Date: | 26 October 1973 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers one grade of silicone compound with a corrosion inhibitor for application to unpainted threaded or nonthreaded mating surfaces of ferrous components between −65° Fahrenheit (F) and 160° F. It is also appropriate for use as a lubricant for components fabricated from rubber. (See 6.1.)
intended Use:
The compound covered by this specification is intended for use as an inhibitor and lubricant for mating threaded or nonthreaded surfaces of ferrous components. It is also intended for use as a... View More
Document History